Texas Instruments DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPW

Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter - DAC8554IPW - Texas Instruments
Dallas, TX, United States
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter
DAC8554IPW
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPW
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-18310-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-18310-5-ND
Digital to Analog Converters (DAC) 296-18310-5-ND
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Quad 5V TSSOP Digital-to-Analog Converter IC
701-DAC8554IPW
16-bit Quad 5V TSSOP Digital-to-Analog Converter IC 701-DAC8554IPW
16-Bit Quad DAC, 200KS/s, SPI, Voltage Out, 5V, TSSOP Product overview: DAC8554IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8554IPW can be used for catalog matching and distributor lookup.

16-Bit Quad DAC, 200KS/s, SPI, Voltage Out, 5V, TSSOP Product overview: DAC8554IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8554IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW - 1166686-DAC8554IPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW
1166686-DAC8554IPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW 1166686-DAC8554IPW
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166686-DAC8554IPW Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166686-DAC8554IPW
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8554IPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8554IPW
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8554IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8554IPW
Digital to Analog Converters (DAC) DAC8554IPW
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8554IPW 296-18310-5-ND 701-DAC8554IPW 1166686-DAC8554IPW DAC8554IPW DAC8554IPW
Product Name DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter Digital to Analog Converters (DAC) 16-bit Quad 5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 12 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
8 suppliers
8-bit 8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0807LCN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
5 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter - DAC101C081QISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type WSON
Screening Level Automotive
View Details
8 suppliers