Texas Instruments DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8552IDGKTG4

Description
16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter - DAC8552IDGKTG4 - Texas Instruments
Dallas, TX, United States
DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter
DAC8552IDGKTG4
DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8552IDGKTG4
16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8552IDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8552IDGKTG4-ND
Digital to Analog Converters (DAC) DAC8552IDGKTG4-ND
16 Bit Digital to Analog Converter 2 8-VSSOP

16 Bit Digital to Analog Converter 2 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC8552IDGKTG4
16-bit Dual Digital-to-Analog Converter IC 701-DAC8552IDGKTG4
16-Bit Dual DAC, 200KS/s, SPI, VSSOP, Voltage Output Product overview: DAC8552IDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8552IDGKTG4 can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 200KS/s, SPI, VSSOP, Voltage Output Product overview: DAC8552IDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8552IDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8552IDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8552IDGKTG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8552IDGKTG4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8552IDGKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8552IDGKTG4
Digital to Analog Converters (DAC) DAC8552IDGKTG4
16 Bit Digital to Analog Converter 2 8-VSSOP

16 Bit Digital to Analog Converter 2 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8552IDGKTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8552IDGKTG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8552IDGKTG4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8552IDGKTG4 DAC8552IDGKTG4-ND 701-DAC8552IDGKTG4 DAC8552IDGKTG4 DAC8552IDGKTG4 DAC8552IDGKTG4
Product Name DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter Digital to Analog Converters (DAC) 16-bit Dual Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 12 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers