12 Bit Digital to Analog Converter 2 256-FCBGA (17x17)
Win Source Part Number: 1027963-DAC12DL3200A
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Voltage - Unbuffered
Number of Bits: 12
Data Interface: LVDS - Parallel
Voltage - Supply, Analog: 0.95V ~ 1.05V, ±1.71V ~ 1.89V
Voltage - Supply, Digital: 0.95V ~ 1.05V, ±1.71V ~ 1.89V
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.9LSB, ±0.6LSB
Package / Case: 256-BBGA, FCBGA
Supplier Device Package: 256-FCBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5B2B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC12DL3200ACF
IC DAC 12BIT V-OUT 256FCBGA Product overview: DAC12DL3200ACF from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC12DL3200ACF can be used for catalog matching and distributor lookup.
12-BIT, LOW-LATENCY, DUAL 3.2-GS
12 Bit Digital to Analog Converter 2 256-FCBGA (17x17)
IC DAC 12BIT V-OUT 256FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC12DL3200ACF-ND | 1027963-DAC12DL3200ACF | 701-DAC12DL3200ACF | DAC12DL3200ACF | DAC12DL3200ACF | DAC12DL3200ACF |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 256-BBGA, FCBGA | Box | 256-BBGA, FCBGA | 256-BBGA, FCBGA | ||
| Pins | 256 | 256 | ||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |