The DAC8552 is a 16-bit, dual-channel, voltage-output digital-to-analog converter with ultra-low glitch energy of 0.15 nV-s and micropower operation consuming 155 µA per channel at 2.7 V. It operates from a 2.7 V to 5.5 V supply, features a rail-to-rail output buffer, and includes a power-on reset to zero-scale. The device supports a 3-wire SPI-compatible serial interface up to 30 MHz and offers a settling time of 10 µs to 0.003% FSR. It is housed in an MSOP-8 package with an operating temperature range of -40°C to +105°C. Relative accuracy is specified at ±4 LSB, and crosstalk between channels is typified at -100 dB at 1 kHz. The DAC8552IDGKRG4 is a variant of the DAC8552 series with an extended lead finish, and all specifications apply as listed for the series.
16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 083197-DAC8552IDGKRG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
16-Bit Dual DAC, 200kS/s, SPI, V-Out, MSOP Product overview: DAC8552IDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8552IDGKRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8552IDGKRG4 | 083197-DAC8552IDGKRG4 | 701-DAC8552IDGKRG4 |
| Product Name | DAC8552 16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8552IDGKRG4 | 16-bit Dual MSOP Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI |
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | MSOP |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 12 LSB |