Texas Instruments DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8551IDGKTG4

Description
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter - DAC8551IDGKTG4 - Texas Instruments
Dallas, TX, United States
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter
DAC8551IDGKTG4
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8551IDGKTG4
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4 - 145158-DAC8551IDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4
145158-DAC8551IDGKTG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4 145158-DAC8551IDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 145158-DAC8551IDGKTG 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145158-DAC8551IDGKTG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC8551IDGKTG4
16-bit Digital-to-Analog Converter IC 701-DAC8551IDGKTG4
16-Bit DAC, 200kS/s, SPI, VSSOP, Voltage Out Product overview: DAC8551IDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8551IDGKTG4 can be used for catalog matching and distributor lookup.

16-Bit DAC, 200kS/s, SPI, VSSOP, Voltage Out Product overview: DAC8551IDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8551IDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8551IDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8551IDGKTG4-ND
Digital to Analog Converters (DAC) DAC8551IDGKTG4-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8551IDGKTG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8551IDGKTG4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8551IDGKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8551IDGKTG4
Digital to Analog Converters (DAC) DAC8551IDGKTG4
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8551IDGKTG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8551IDGKTG4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8551IDGKTG4 145158-DAC8551IDGKTG4 701-DAC8551IDGKTG4 DAC8551IDGKTG4-ND DAC8551IDGKTG4 DAC8551IDGKTG4 DAC8551IDGKTG4
Product Name DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKTG4 16-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 8-VSSOP VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 8 LSB 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPW - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers