Texas Instruments 16-bit Digital-to-Analog Converter IC DAC8541Y/2KG4

Description
16-Bit 100KS/s Parallel DAC, 10us Settling, TQFP Product overview: DAC8541Y/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8541Y/2KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 100KS/s Parallel DAC, 10us Settling, TQFP Product overview: DAC8541Y/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8541Y/2KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Digital-to-Analog Converter IC - 768-DAC8541Y/2KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
768-DAC8541Y/2KG4
16-bit Digital-to-Analog Converter IC 768-DAC8541Y/2KG4
16-Bit 100KS/s Parallel DAC, 10us Settling, TQFP Product overview: DAC8541Y/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8541Y/2KG4 can be used for catalog matching and distributor lookup.

16-Bit 100KS/s Parallel DAC, 10us Settling, TQFP Product overview: DAC8541Y/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8541Y/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/2KG4
013728-DAC8541Y/2KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/2KG4 013728-DAC8541Y/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 013728-DAC8541Y/2KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Family Name: DAC8541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): LTC1450IG#TR; LTC1450LIG#TR; LTC1450LCN; LTC1450LCN#PBF; Introduction Date: June 01, 2005 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013728-DAC8541Y/2KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Family Name: DAC8541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1450IG#TR; LTC1450LIG#TR; LTC1450LCN; LTC1450LCN#PBF;
Introduction Date: June 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 768-DAC8541Y/2KG4 013728-DAC8541Y/2KG4
Product Name 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/2KG4
Interface Type Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; 32-TQFP (5x5)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913461P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J63IRMPT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L22-CNZR - 1030389-CS43L22-CNZR - Win Source Electronics
Specs
Interface Type I2S
Package Type 40-QFN (6x6)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers