Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163174-CS4349-DZZ
Series: Popguard
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4349
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PCM1780DBQ; PCM1744U/2KG4; PCM1744UG4;
Introduction Date: February 06, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163174-CS4349-DZZ | CS4349-DZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-DZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |