The DAC8531E/250G4 is a 16-bit, low-power, single-channel digital-to-analog converter with rail-to-rail output, designed for portable and battery-operated applications. It operates from a +2.7V to +5.5V supply, consuming 250 µA in normal mode and 0.05 µA in power-down mode. The device features a 30MHz serial interface compatible with SPI, QSPI, and Microwire protocols, and includes a power-on reset to zero. It is housed in an MSOP-8 package and operates over a temperature range of -40°C to +105°C. Its output settling time is 10 µs to ±0.003% FSR, with ensured monotonicity and a 1 LSB differential nonlinearity. The part has a 150 kΩ reference input impedance and requires an external reference voltage.
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
16-Bit DAC, SPI, 93KS/s, VSSOP, 2.7-5.5V, 250uA Product overview: DAC8531E/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 250uA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, 250uA, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531E/250G4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166681-DAC8531E/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): -, ±1 (Maximum)
Family Name: DAC8531
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5321BRTZ-REEL; AD5321BRT-500RL7; AD5321BRT-REEL;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8531E/250G4 | 701-DAC8531E/250G4 | DAC8531E/250G4-ND | 1166681-DAC8531E/250G4 | DAC8531E/250G4 | DAC8531E/250G4 | DAC8531E/250G4 |
| Product Name | DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter | 16-bit 5.5V 250uA Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250G4 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | SON,VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 64 LSB | 0.0 LSB |