Texas Instruments DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter DAC8531E/250

Description
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter - DAC8531E/250 - Texas Instruments
Dallas, TX, United States
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter
DAC8531E/250
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter DAC8531E/250
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
Digital to Analogue Converters - 4616283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
4616283
Digital to Analogue Converters 4616283
1 channel 16 bit D-A converter,DAC8531E

1 channel 16 bit D-A converter,DAC8531E

Supplier's Site
Digital to Analogue Converters - 4616283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
4616283P
Digital to Analogue Converters 4616283P
1 channel 16 bit D-A converter,DAC8531E

1 channel 16 bit D-A converter,DAC8531E

Supplier's Site
Digital to Analogue Converters - 1624173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
1624173
Digital to Analogue Converters 1624173
1 channel 16 bit D-A converter,DAC8531E

1 channel 16 bit D-A converter,DAC8531E

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250
013720-DAC8531E/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250 013720-DAC8531E/250
Manufacturer: Texas Instruments Win Source Part Number: 013720-DAC8531E/250 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013720-DAC8531E/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 5V Digital-to-Analog Converter IC
701-DAC8531E/250
16-bit 5V Digital-to-Analog Converter IC 701-DAC8531E/250
16-Bit DAC, 93KS/s, SPI, 5V, VSSOP, 1Ch Product overview: DAC8531E/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531E/250 can be used for catalog matching and distributor lookup.

16-Bit DAC, 93KS/s, SPI, 5V, VSSOP, 1Ch Product overview: DAC8531E/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531E/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8531E/250TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8531E/250TR-ND
Digital to Analog Converters (DAC) DAC8531E/250TR-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8531E/250CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8531E/250CT-ND
Digital to Analog Converters (DAC) DAC8531E/250CT-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8531E/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8531E/250DKR-ND
Digital to Analog Converters (DAC) DAC8531E/250DKR-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8531E/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8531E/250
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8531E/250
Data Acquisition - Digital to Analog Converters (DAC) DAC8531E/250
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8531E/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8531E/250
Digital to Analog Converters (DAC) DAC8531E/250
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8531E/250 4616283 4616283P 013720-DAC8531E/250 701-DAC8531E/250 DAC8531E/250TR-ND DAC8531E/250CT-ND DAC8531E/250DKR-ND DAC8531E/250 DAC8531E/250 DAC8531E/250
Product Name DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter Digital to Analogue Converters Digital to Analogue Converters Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/250 16-bit 5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial; SPI; Microwire; Serial (spi/qspi/microwire) SPI; SPI, DSP SPI SPI SPI SPI SPI; SPI, DSP
Package Type SON,VSSOP Msop MSOP SOP; SSOP; 8-VSSOP VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 64 LSB 0.0 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details