IC, 16BIT DAC, 1CH, W/SPI, SC70-6; Resolution (Bits):16bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
IC DAC 16BIT V-OUT SC70-6
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2153 | DAC8411IDCKT |
| Product Name | Ic, 16Bit Dac, 1Ch, W/spi, Sc70-6; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |