Texas Instruments DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8411IDCKT

Description
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Description
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8411 is a 16-bit, single-channel, voltage-output digital-to-analog converter designed for low-power applications, operating from a 2-V to 5.5-V supply with a typical current consumption of 80 µA at 2 V. It features a power-down mode consuming 0.1 µA at 2 V and includes a power-on reset to zero scale. The device uses a 3-wire serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz, and incorporates a rail-to-rail output buffer. It is housed in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over an extended temperature range of -40°C to 125°C. The part is pin-compatible with other DAC8x11 family members and uses a straight binary data format.

Datasheet Summary
Powered by GS/AI

The DAC8411 is a 16-bit, single-channel, voltage-output digital-to-analog converter designed for low-power applications, operating from a 2-V to 5.5-V supply with a typical current consumption of 80 µA at 2 V. It features a power-down mode consuming 0.1 µA at 2 V and includes a power-on reset to zero scale. The device uses a 3-wire serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz, and incorporates a rail-to-rail output buffer. It is housed in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over an extended temperature range of -40°C to 125°C. The part is pin-compatible with other DAC8x11 family members and uses a straight binary data format.

Suppliers

Company
Product
Description
Supplier Links
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC8411IDCKT - Texas Instruments
Dallas, TX, United States
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC8411IDCKT
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8411IDCKT
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23761-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23761-2-ND
Digital to Analog Converters (DAC) 296-23761-2-ND
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23761-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23761-6-ND
Digital to Analog Converters (DAC) 296-23761-6-ND
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23761-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23761-1-ND
Digital to Analog Converters (DAC) 296-23761-1-ND
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V Digital-to-Analog Converter IC
701-DAC8411IDCKT
16-bit 5.5V Digital-to-Analog Converter IC 701-DAC8411IDCKT
16-Bit 1Ch DAC, 225kS/s, SPI, SC70, 1.8-5.5V Product overview: DAC8411IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8411IDCKT can be used for catalog matching and distributor lookup.

16-Bit 1Ch DAC, 225kS/s, SPI, SC70, 1.8-5.5V Product overview: DAC8411IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8411IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKT
141833-DAC8411IDCKT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKT 141833-DAC8411IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 141833-DAC8411IDCKT Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 141833-DAC8411IDCKT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Digital to Analogue Converters - 9215131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
9215131
Digital to Analogue Converters 9215131
Texas Instruments DAC8411IDCKT DAC

Texas Instruments DAC8411IDCKT DAC

Supplier's Site
Digital to Analogue Converters - 7099139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
7099139
Digital to Analogue Converters 7099139
Texas Instruments DAC8411IDCKT DAC

Texas Instruments DAC8411IDCKT DAC

Supplier's Site
Digital to Analogue Converters - 7099139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
7099139P
Digital to Analogue Converters 7099139P
Texas Instruments DAC8411IDCKT DAC

Texas Instruments DAC8411IDCKT DAC

Supplier's Site
Digital to Analog Converters (DAC) - DAC8411IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8411IDCKT
Digital to Analog Converters (DAC) DAC8411IDCKT
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8411IDCKT
Data Acquisition - Digital to Analog Converters (DAC) DAC8411IDCKT
IC DAC 16BIT V-OUT SC70-6

IC DAC 16BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8411IDCKT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8411IDCKT
IC DAC 16BIT V-OUT SC70-6

IC DAC 16BIT V-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8411IDCKT 296-23761-2-ND 296-23761-6-ND 296-23761-1-ND 701-DAC8411IDCKT 141833-DAC8411IDCKT 9215131 7099139P DAC8411IDCKT DAC8411IDCKT DAC8411IDCKT
Product Name DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKT Digital to Analogue Converters Digital to Analogue Converters Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI SPI; SPI, DSP Serial; SPI; Microwire; Serial (spi/qspi/microwire) SPI; SPI, DSP
Package Type SC70 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC SC-70-6 Sc-70 SC-70 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1337565-AMC60804YBHR - Win Source Electronics
Specs
Interface Type SPI; I2C; I2C, SPI
Operating Temperature -40 to 105 C (-40 to 221 F)
Sample Rate 1000 kSamples/Sec
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1164168-AMC1336DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
8-bit Digital-to-Analog Converter IC - 701-DAC081C081CIMK - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers