Texas Instruments DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8311IDCKRG4

Description
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Description
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8311 is a 14-bit, single-channel, voltage-output digital-to-analog converter designed for low-power applications, operating from a 2-V to 5.5-V supply with a typical current consumption of 80 μA at 2 V. It features a power-down mode consuming 0.1 μA at 2 V and includes a power-on reset that initializes the output to 0 V. The device uses a 3-wire serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz. It integrates a rail-to-rail output buffer amplifier and is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. The part operates over an extended temperature range of -40°C to 125°C and has an integral linearity error of ±1 LSB. The DAC8311IDCKRG4 is a variant of this family, sharing all characteristics with the baseline DAC8311.

Datasheet Summary
Powered by GS/AI

The DAC8311 is a 14-bit, single-channel, voltage-output digital-to-analog converter designed for low-power applications, operating from a 2-V to 5.5-V supply with a typical current consumption of 80 μA at 2 V. It features a power-down mode consuming 0.1 μA at 2 V and includes a power-on reset that initializes the output to 0 V. The device uses a 3-wire serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz. It integrates a rail-to-rail output buffer amplifier and is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. The part operates over an extended temperature range of -40°C to 125°C and has an integral linearity error of ±1 LSB. The DAC8311IDCKRG4 is a variant of this family, sharing all characteristics with the baseline DAC8311.

Suppliers

Company
Product
Description
Supplier Links
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC8311IDCKRG4 - Texas Instruments
Dallas, TX, United States
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC8311IDCKRG4
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8311IDCKRG4
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKRG4
118662-DAC8311IDCKRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKRG4 118662-DAC8311IDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 118662-DAC8311IDCKRG 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118662-DAC8311IDCKRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-DAC8311IDCKRG4
Digital-to-Analog Converter IC 768-DAC8311IDCKRG4
IC DAC 14-BIT 1CH V-OUT SC70-6 Product overview: DAC8311IDCKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8311IDCKRG4 can be used for catalog matching and distributor lookup.

IC DAC 14-BIT 1CH V-OUT SC70-6 Product overview: DAC8311IDCKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8311IDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8311IDCKRG4 118662-DAC8311IDCKRG4 768-DAC8311IDCKRG4
Product Name DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKRG4 Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI, DSP SPI
Package Type SC70 SC-70-6
Screening Level Catalog
Resolution 14 bits 14 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital-to-Analog Converter IC - 793-DAC38J84EVM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial JESD204B, SPI™
Package Type Box
Packing Method Box
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377798-AMC7924PAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 250 kSamples/Sec
View Details
2 suppliers