Texas Instruments DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter DAC8234SRHAR

Description
Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105
Request a Quote Datasheet
Description
Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter - DAC8234SRHAR - Texas Instruments
Dallas, TX, United States
DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter
DAC8234SRHAR
DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter DAC8234SRHAR
Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105

Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8234SRHAR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8234SRHAR-ND
Digital to Analog Converters (DAC) DAC8234SRHAR-ND
14 Bit Digital to Analog Converter 4 40-VQFN (6x6)

14 Bit Digital to Analog Converter 4 40-VQFN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAR
916770-DAC8234SRHAR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAR 916770-DAC8234SRHAR
Manufacturer: Texas Instruments Win Source Part Number: 916770-DAC8234SRHAR Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Digital to Analog Converter 4 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC8234 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916770-DAC8234SRHAR
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8234
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
-16.5V VQFN Digital-to-Analog Converter IC
701-DAC8234SRHAR
-16.5V VQFN Digital-to-Analog Converter IC 701-DAC8234SRHAR
4-Ch 14-Bit DAC, +/-16.5V Out, SPI, VQFN Product overview: DAC8234SRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8234SRHAR can be used for catalog matching and distributor lookup.

4-Ch 14-Bit DAC, +/-16.5V Out, SPI, VQFN Product overview: DAC8234SRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8234SRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8234SRHAR
Data Acquisition - Digital to Analog Converters (DAC) DAC8234SRHAR
IC DAC 14BIT V-OUT 40VQFN

IC DAC 14BIT V-OUT 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8234SRHAR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8234SRHAR
IC DAC 14BIT V-OUT 40VQFN

IC DAC 14BIT V-OUT 40VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC8234SRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8234SRHAR
Digital to Analog Converters (DAC) DAC8234SRHAR
14 Bit Digital to Analog Converter 4 40-VQFN (6x6)

14 Bit Digital to Analog Converter 4 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8234SRHAR DAC8234SRHAR-ND 916770-DAC8234SRHAR 701-DAC8234SRHAR DAC8234SRHAR DAC8234SRHAR DAC8234SRHAR
Product Name DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAR -16.5V VQFN Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP
Package Type TQFP,VQFN 40-VFQFN Exposed Pad 40-VQFN (6x6) VQFN 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tray; Bulk; Bulk,Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers