Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105
14-Bit Octal DAC, Serial SPI, +/-16.5V Out, 50MHz, QFN Product overview: DAC8218SRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V, 50MHz, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, 50MHz, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8218SRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166641-DAC8218SRGZT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 8 48-VQFN (7x7)
IC DAC 14BIT V-OUT 48VQFN
IC DAC 14BIT V-OUT 48VQFN
14 Bit Digital to Analog Converter 8 48-VQFN (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8218SRGZT | 701-DAC8218SRGZT | 1166641-DAC8218SRGZT | 296-25559-2-ND | DAC8218SRGZT | DAC8218SRGZT | DAC8218SRGZT |
| Product Name | DAC8218 Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | -16.5V 50MHz QFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SRGZT | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP,VQFN | QFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |