The DAC8218 is an octal, 14-bit, low-power digital-to-analog converter with bipolar output range of ±16.5V or unipolar output up to +33V, designed for applications such as automatic test equipment and industrial process control. It is available in a 48-pin VQFN package measuring 7×7 mm. The device operates over a temperature range of -40°C to +105°C, features a 50 MHz SPI interface with 1.8V/3V/5V logic compatibility, and has a settling time of 15 μs. Relative accuracy is ±1 LSB maximum after user calibration, with a maximum differential linearity error of ±1 LSB. It includes programmable gain (x4/x6), programmable offset, and a channel monitor output. The DAC8218SRGZR variant is pin-compatible with other members of the DAC8218 series.
Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166640-DAC8218SRGZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC8218
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): AD5363BSTZ-REEL; AD5362BSTZ; AD5362BCPZ;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 8 48-VQFN (7x7)
14-Bit Octal DAC, SPI, Bipolar/Unipolar Voltage Output, VQFN Product overview: DAC8218SRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8218SRGZR can be used for catalog matching and distributor lookup.
IC DAC 14BIT V-OUT 48VQFN
IC DAC 14BIT V-OUT 48VQFN
14 Bit Digital to Analog Converter 8 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8218SRGZR | 1166640-DAC8218SRGZR | DAC8218SRGZR-ND | 701-DAC8218SRGZR | DAC8218SRGZR | DAC8218SRGZR | DAC8218SRGZR |
| Product Name | DAC8218 Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SRGZR | Digital to Analog Converters (DAC) | VQFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |