Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 64-TQFP -40 to 105
14-bit 8ch DAC, SPI, Bipolar/Unipolar Voltage Output, TQFP Product overview: DAC8218SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8218SPAG can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 8 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 772461-DAC8218SPAG
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 64-TQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC8218
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): AD5362BCPZ; AD5363BSTZ; AD5362BCPZ-REEL7; AD5363BSTZ-REEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC DAC 14BIT V-OUT 64TQFP
14 Bit Digital to Analog Converter 8 64-TQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8218SPAG | 701-DAC8218SPAG | 296-27422-5-ND | 772461-DAC8218SPAG | DAC8218SPAG | DAC8218SPAG |
| Product Name | DAC8218 Octal, Low power ,14-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SPAG | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| INL | 2 LSB |