Texas Instruments DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8168ICPWR

Description
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC8168ICPWR - Texas Instruments
Dallas, TX, United States
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference
DAC8168ICPWR
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8168ICPWR
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125

14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125

Buy Now Datasheet
 - DAC8168ICPWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO16

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO16

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8168ICPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8168ICPWR-ND
Digital to Analog Converters (DAC) DAC8168ICPWR-ND
14 Bit Digital to Analog Converter 8 16-TSSOP

14 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8168ICPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8168ICPWR
Data Acquisition - Digital to Analog Converters (DAC) DAC8168ICPWR
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8168ICPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8168ICPWR
Digital to Analog Converters (DAC) DAC8168ICPWR
14 Bit Digital to Analog Converter 8 16-TSSOP

14 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168ICPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8168ICPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8168ICPWR
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8168ICPWR DAC8168ICPWR DAC8168ICPWR-ND DAC8168ICPWR DAC8168ICPWR DAC8168ICPWR
Product Name DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI SPI; SPI, DSP
Package Type TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 4 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 979137-AMC1306M05DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers