14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 772458-DAC8163TDGST
Series: *
Packaging: Reel package
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Family Name: DAC8163
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): DAC8163SQDGSRQ1; DAC8162SQDGSRQ1; AD5322ARM-REEL7; AD5322ARMZ;
Introduction Date: September 26, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DAC8163T Dual,14-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-VSSOP -40 to 125 Product overview: DAC8163TDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163TDGST can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
IC DAC 14BIT V-OUT 10VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 14BIT V-OUT 10VSSOP
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC8163TDGSTCT-ND | 296-DAC8163TDGSTTR-ND | 772458-DAC8163TDGST | 701-DAC8163TDGST | DAC8163TDGST | DAC8163TDGST | DAC8163TDGST | DAC8163TDGST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDGST | Low-Power Dual 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | SPI | SPI | Serial | SPI; SPI, DSP | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; SSOP; VSSOP10 | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Reel package | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 14 bits | 14 bits | 14 bits | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |