Texas Instruments DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference DAC8163SDSCR

Description
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125
Request a Quote Datasheet
Description
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference - DAC8163SDSCR - Texas Instruments
Dallas, TX, United States
DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference
DAC8163SDSCR
DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference DAC8163SDSCR
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125

14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29029-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29029-2-ND
Digital to Analog Converters (DAC) 296-29029-2-ND
14 Bit Digital to Analog Converter 2 10-WSON (3x3)

14 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163SDSCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8163SDSCR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8163SDSCR
IC DAC 14BIT V-OUT 10WSON

IC DAC 14BIT V-OUT 10WSON

Supplier's Site
Digital to Analog Converters (DAC) - DAC8163SDSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8163SDSCR
Digital to Analog Converters (DAC) DAC8163SDSCR
14 Bit Digital to Analog Converter 2 10-WSON (3x3)

14 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8163SDSCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8163SDSCR
Data Acquisition - Digital to Analog Converters (DAC) DAC8163SDSCR
IC DAC 14BIT V-OUT 10WSON

IC DAC 14BIT V-OUT 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8163SDSCR 296-29029-2-ND DAC8163SDSCR DAC8163SDSCR DAC8163SDSCR
Product Name DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type VSSOP,WSON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 3 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers