14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
16-Bit Dual DAC, SPI, 2.7-5.5V, 125°C, MSOP Product overview: DAC8163SDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5.5V, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5.5V, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163SDGST can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 14BIT V-OUT 10VSSOP
IC DAC 14BIT V-OUT 10VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8163SDGST | DAC8163SDGST | 701-DAC8163SDGST | 296-DAC8163SDGSTCT-ND | 296-DAC8163SDGSTTR-ND | DAC8163SDGST | DAC8163SDGST | DAC8163SDGST |
| Product Name | DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | 16-bit Dual 5.5V MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | SOP; SSOP; VSSOP10 | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 3 LSB | 1 LSB |