The DAC8162 is a dual-channel, 14-bit, low-power, voltage-output digital-to-analog converter with an integrated 2.5-V, 4-ppm/°C internal reference, supporting full-scale output ranges of 2.5 V or 5 V. It features a 50-MHz SPI interface, rail-to-rail output buffer, power-on reset to zero scale, and a power-down mode consuming 550 nA at 5 V. The device operates from a 2.7-V to 5.5-V supply and is available in a VSSOP-10 package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 125°C. Relative accuracy is ±0.5 LSB, and differential nonlinearity is ±0.25 LSB. The device is monotonic and exhibits a glitch impulse of 0.1 nV-s.
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 013713-DAC8162SDGST
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/°C Reference 10-VSSOP -40 to 125 Product overview: DAC8162SDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 2.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 2.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8162SDGST can be used for catalog matching and distributor lookup.
IC DAC 14BIT V-OUT 10VSSOP
IC DAC 14BIT V-OUT 10VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8162SDGST | 296-DAC8162SDGSTTR-ND | 296-DAC8162SDGSTCT-ND | 013713-DAC8162SDGST | DAC8162SDGST | 701-DAC8162SDGST | DAC8162SDGST | DAC8162SDGST | DAC8162SDGST |
| Product Name | DAC8162 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8162SDGST | Low-Power Dual 2.5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | Serial | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; SSOP; VSSOP10 | MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 3 LSB | 1 LSB |