Manufacturer: Texas Instruments
Win Source Part Number: 868198-DAC81408RHAR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC81408
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
8-channel 16-bit high-voltage output DAC with integrated internal reference 40-VQFN -40 to 125 Product overview: DAC81408RHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81408RHAR can be used for catalog matching and distributor lookup.
DIGITAL TO ANALOG CONVERTER
16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
DIGITAL TO ANALOG CONVERTER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 868198-DAC81408RHAR | 296-DAC81408RHARTR-ND | 701-DAC81408RHAR | DAC81408RHAR | DAC81408RHAR | DAC81408RHAR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC81408RHAR | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | 40-VQFN (6x6) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI; SPI, DSP | ||||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 40 |