Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867295-CS4349-CZZ
Series: Popguard®
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 24 b 192k SPI 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CS4349
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS4349CZZ, 598-1636, -598-1636
IC DAC/AUDIO 24BIT 192K 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 867295-CS4349-CZZ | CS4349-CZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP | SSOP |