The DAC813AU is a 12-bit digital-to-analog converter with voltage output and a built-in +10V reference, designed for microprocessor interfacing. It is packaged in a 28-lead plastic SOIC and operates over a temperature range of -40°C to +85°C. The device features a double-buffered latch with 8-bit and 4-bit input segments, asynchronous bipolar zero reset, and guaranteed monotonicity. Linearity error is specified at ±1/2 LSB maximum at +25°C. Power supply requirements are +11.4V to +16.5V and -11.4V to -16.5V, with a typical power dissipation of 270mW. The analog output supports unipolar 0 to +10V and bipolar -5V or -10V ranges, with a settling time of 5ms for full-scale changes and 3.3ms for a 10V range. The reference voltage is +10V with ±0.05V tolerance and a temperature coefficient of -25 ppm/°C.
Microprocessor-Compa
12-Bit DAC, 167kS/s, Parallel, SOIC, Dual Supply Product overview: DAC813AU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC813AU can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083196-DAC813AU
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 6μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 11.4 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC DAC 12BIT V-OUT 28SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 12BIT V-OUT 28SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC813AU | 701-DAC813AU | DAC813AU-ND | 083196-DAC813AU | DAC813AU | DAC813AU | DAC813AU |
| Product Name | DAC813 Microprocessor-Compatible 12-Bit D/A Converter | Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC813AU | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.2500 LSB | 0.2500 LSB |