12-bit Digital-to-Analog Converter w/Parallel Interface 28-CDIP SB -25 to 85
12-Bit DAC, 250KS/s, Parallel Interface, Voltage Output, DIP Product overview: DAC811AH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811AH can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 4us Settling Time, CDIP28
12 Bit Digital to Analog Converter 1 28-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 143862-DAC811AH
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Settling Time: 4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-CDIP SB
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC 12 BIT D/A CONV 28 CERDIP
IC DAC 12BIT V-OUT 28CDIP
12 Bit Digital to Analog Converter 1 28-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC811AH | 701-DAC811AH | DAC811AH | DAC811AH-ND | 143862-DAC811AH | 815-DAC811AH | DAC811AH | DAC811AH |
| Product Name | DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface | DIP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811AH | IC 12 BIT D/A CONV 28 CERDIP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP | DIP; CDIP28SB | CDIP; "28-CDIP (0.600"", 15.24mm) Window" | DIP; 28-CDIP SB | DIP; 28-CDIP (0.600, 15.24mm) | DIP; 28-CDIP (0.600\", 15.24mm) Window | DIP; 28-CDIP (0.600\", 15.24mm) Window |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 0.2500 LSB |