Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80508MRTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1322848-DAC80508MRTE T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52291-1,296-5229 1-2,296-52291-6 Base Product Number: DAC80508 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1322848-DAC80508MRTE T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52291-1,296-5229 1-2,296-52291-6 Base Product Number: DAC80508 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322848-DAC80508MRTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322848-DAC80508MRTET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322848-DAC80508MRTET
Manufacturer: Texas Instruments Win Source Part Number: 1322848-DAC80508MRTE T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52291-1,296-5229 1-2,296-52291-6 Base Product Number: DAC80508 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322848-DAC80508MRTET
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52291-1,296-52291-2,296-52291-6
Base Product Number: DAC80508
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC80508MRTET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC80508MRTET
16-bit Digital-to-Analog Converter IC 701-DAC80508MRTET
True 16-bit, 8-channel, SPI, voltage-output DAC in WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80508MRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508MRTET can be used for catalog matching and distributor lookup.

True 16-bit, 8-channel, SPI, voltage-output DAC in WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80508MRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508MRTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-52291-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-52291-2-ND
Digital to Analog Converters (DAC) 296-52291-2-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-52291-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-52291-6-ND
Digital to Analog Converters (DAC) 296-52291-6-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-52291-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-52291-1-ND
Digital to Analog Converters (DAC) 296-52291-1-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80508MRTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80508MRTET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80508MRTET
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC80508MRTET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80508MRTET
Data Acquisition - Digital to Analog Converters (DAC) DAC80508MRTET
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC80508MRTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80508MRTET
Digital to Analog Converters (DAC) DAC80508MRTET
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1322848-DAC80508MRTET 701-DAC80508MRTET 296-52291-2-ND 296-52291-6-ND 296-52291-1-ND DAC80508MRTET DAC80508MRTET DAC80508MRTET
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 5 µs 5 µs 5 µs 5 µs 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5064BRUZ-1 - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.2000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1898759 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
10bit 8ch D/A converter - BU2506FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers