The DAC8043 is a 12-bit current output multiplying digital-to-analog converter in an 8-pin SOIC package, designed for low-power, high-precision applications with a +5V single supply. It features a 3-wire serial interface, INL and DNL of ±1/2 LSB max, gain error of ±2 LSB max over temperature, and a gain temperature coefficient of 5 ppm/°C max. The device operates from -40°C to +85°C and is ESD protected with on-chip circuitry certified to withstand 2500V discharges on digital inputs and 1000V on analog pins. Output leakage current is ±25 nA max over temperature, and supply current is 500 µA max with digital inputs at VDD or GND. The part is characterized for operation with VREF up to +10V and has specified settling time of 1 µs max. Digital inputs are TTL/CMOS compatible with input capacitance of 8 pF.
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1032535-DAC8043UC/2K
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
12-Bit DAC, Serial SPI, 284kS/s, 0.5LSB INL, 8-SOIC Product overview: DAC8043UC/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8043UC/2K5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8043UC/2K5G4 | 1032535-DAC8043UC/2K5G4 | 768-DAC8043UC/2K5G4 |
| Product Name | DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043UC/2K5G4 | SOIC Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI |
| Package Type | SOIC | SOIC; 8-SOIC | D |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |