Texas Instruments DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter DAC8043U

Description
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter - DAC8043U - Texas Instruments
Dallas, TX, United States
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter
DAC8043U
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter DAC8043U
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85

CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial SOIC Digital-to-Analog Converter IC
701-DAC8043U
Industrial SOIC Digital-to-Analog Converter IC 701-DAC8043U
12-Bit DAC, Serial Input, CMOS, 8-SOIC, Industrial Product overview: DAC8043U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8043U can be used for catalog matching and distributor lookup.

12-Bit DAC, Serial Input, CMOS, 8-SOIC, Industrial Product overview: DAC8043U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8043U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analogue Converters - 2188180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2188180
Digital to Analogue Converters 2188180
12 bit D-A converter,DAC8043U SOIC8

12 bit D-A converter,DAC8043U SOIC8

Supplier's Site
Digital to Analogue Converters - 2188180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2188180P
Digital to Analogue Converters 2188180P
12 bit D-A converter,DAC8043U SOIC8

12 bit D-A converter,DAC8043U SOIC8

Supplier's Site
Digital to Analogue Converters - 1218497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
1218497
Digital to Analogue Converters 1218497
12 bit D-A converter,DAC8043U SOIC8

12 bit D-A converter,DAC8043U SOIC8

Supplier's Site
Digital to Analog Converters (DAC) - DAC8043U-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8043U-ND
Digital to Analog Converters (DAC) DAC8043U-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U
040043-DAC8043U
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U 040043-DAC8043U
Manufacturer: Texas Instruments Win Source Part Number: 040043-DAC8043U Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): LTC1595ACS8#PBF; DAC8043U/2K5; DAC8043UC/2k5; DAC8043U; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 040043-DAC8043U
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): LTC1595ACS8#PBF; DAC8043U/2K5; DAC8043UC/2k5; DAC8043U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8043U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8043U
Digital to Analog Converters (DAC) DAC8043U
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8043U
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8043U
IC DAC 12BIT A-OUT 8SOIC

IC DAC 12BIT A-OUT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8043U 701-DAC8043U 2188180 2188180P DAC8043U-ND 040043-DAC8043U DAC8043U DAC8043U
Product Name DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter Industrial SOIC Digital-to-Analog Converter IC Digital to Analogue Converters Digital to Analogue Converters Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial; SPI; Serial (spi) SPI; SPI SPI; SPI
Package Type SOIC SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers
DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
DAC5670-SP 14-Bit, 2.4 GSPS Digital-to-Analog Converter - 5962-0724701VXA - Texas Instruments
Specs
Interface Type Parallel
Package Type CBGA
Screening Level Space
View Details