Texas Instruments Standard Linear and Logic Dac, 12Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments DAC8043U

Description
DAC, 12BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Data Interface:SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 12BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Data Interface:SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments - 28AH2152 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments
28AH2152
Dac, 12Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments 28AH2152
DAC, 12BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Data Interface:SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Data Interface:SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 12 Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments - 17M6576 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments
17M6576
Digital To Analog Converter Dac, 12 Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments 17M6576
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Input Channel Type:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 284KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:284kSPS; Input Channel Type:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8043U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8043U
Digital to Analog Converters (DAC) DAC8043U
IC DAC 12BIT A-OUT 8SOIC

IC DAC 12BIT A-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2152 DAC8043U
Product Name Dac, 12Bit, 284Ksps, Soic-8; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details