12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125
12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125 Product overview: DAC7822IRTAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7822IRTAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166611-DAC7822IRTAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 12
Settling Time: 200ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7822
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-PWQFN (4.15x4.15)
Alternative Parts (Cross-Reference): DAC7822IRTAT;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DAC 12BIT 40-WQFN
IC DAC 12BIT 40-WQFN
12 Bit Digital to Analog Converter 2 40-WQFN (6x6)
IC DAC 12BIT A-OUT 40WQFN
12 Bit Digital to Analog Converter 2 40-WQFN (6x6)
IC DAC 12BIT A-OUT 40WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7822IRTAR | 701-DAC7822IRTAR | 1166611-DAC7822IRTAR | 296-DAC7822IRTARDKR-ND | 296-DAC7822IRTARCT-ND | 296-DAC7822IRTARTR-ND | DAC7822IRTAR | DAC7822IRTAR | DAC7822IRTAR |
| Product Name | DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter | Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | WQFN | QFN | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |