The DAC7821 is a 12-bit, parallel input, multiplying digital-to-analog converter with a 20-lead TSSOP package. It operates from a single 2.5V to 5.5V supply and features a 20.4MSPS update rate, 10MHz multiplying bandwidth, and a -10V reference input. The device includes a power-on reset with brownout detection, readback functionality, and operates over the extended temperature range of -40°C to +125°C. It exhibits 12-bit monotonicity, a -1 LSB INL, and a glitch energy of 5nV-s. The DAC7821IPWG4 variant is part of the DAC7821 series, which uses a 20-lead TSSOP package with stainless steel leads and complies with the -40°C to +125°C operating temperature range.
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125
12 Bit Digital to Analog Converter 1 20-TSSOP
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT A-OUT 20TSSOP
IC DAC 12BIT A-OUT 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7821IPWG4 | DAC7821IPWG4-ND | DAC7821IPWG4 | DAC7821IPWG4 | DAC7821IPWG4 |
| Product Name | DAC7821 12-bit, Parallel Input, Multiplying DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 1 LSB |