The DAC7811 is a 12-bit, current output, serial input multiplying digital-to-analog converter designed for battery-powered and analog processing applications. It operates from a 2.7-V to 5.5-V supply and features a 50-MHz serial interface compatible with SPI, QSPI, and MICROWIRE standards. The device offers a 10-MHz multiplying bandwidth, ±15-V reference input, and low glitch energy of 5 nV-s. It is housed in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm and supports extended temperature range operation from -40°C to +125°C. The DAC7811 includes a readback function, daisy-chain capability, power-on reset with brownout detection, and 4-quadrant multiplication. It is monotonic over the entire temperature range.
12-Bit, Serial Input, Multiplying Digital to Analog Converter 10-VSSOP -40 to 125
12 Bit Digital to Analog Converter 1 10-VSSOP
12 Bit Digital to Analog Converter 1 10-VSSOP
12 Bit Digital to Analog Converter 1 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166609-DAC7811IDGST
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
12-Bit 5MS/s Serial DAC, 0.2us Settling, 1LSB INL/DNL, VSSOP Product overview: DAC7811IDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7811IDGST can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 10-VSSOP
IC DAC 12BIT A-OUT 10VSSOP
IC DAC 12BIT A-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7811IDGST | 296-47762-2-ND | 296-47762-6-ND | 296-47762-1-ND | 1166609-DAC7811IDGST | 701-DAC7811IDGST | DAC7811IDGST | DAC7811IDGST | DAC7811IDGST |
| Product Name | DAC7811 12-Bit, Serial Input, Multiplying Digital to Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7811IDGST | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |