DAC7802 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
Manufacturer: Texas Instruments
Win Source Part Number: 143989-DAC7802KP
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 800ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.4us Settling Time, PDIP24
12-Bit 2-Ch Parallel DAC, 1.25MS/s, 0.8us Settling, PDIP Product overview: DAC7802KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7802KP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 24-PDIP
DAC 2-CH R-2R 12-bit 24-Pin PDIP Tube
12 Bit Digital to Analog Converter 2 24-PDIP
IC DAC 12BIT A-OUT 24DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7802KP | 143989-DAC7802KP | DAC7802KP | 701-DAC7802KP | 296-33260-5-ND | 815-DAC7802KP | DAC7802KP | DAC7802KP |
| Product Name | DAC7802 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7802KP | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | DAC 2-CH R-2R 12-bit 24-Pin PDIP Tube | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP; PDIP; 24-PDIP | DIP; DIP24 | PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300, 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 0.5000 LSB |