Texas Instruments DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801LP

Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter - DAC7801LP - Texas Instruments
Dallas, TX, United States
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
DAC7801LP
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801LP
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-PDIP -40 to 85

Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-DAC7801LP
12BIT Digital-to-Analog Converter IC 701-DAC7801LP
IC DAC 12BIT A-OUT 24DIP Product overview: DAC7801LP from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801LP can be used for catalog matching and distributor lookup.

IC DAC 12BIT A-OUT 24DIP Product overview: DAC7801LP from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LP
1166606-DAC7801LP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LP 1166606-DAC7801LP
Manufacturer: Texas Instruments Win Source Part Number: 1166606-DAC7801LP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Settling Time: 800ns Number of D/A Converters: 2 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: DAC7801 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AD5547BRU; AD7937ARZ-REEL; AD7937BRZ-REEL7; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166606-DAC7801LP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Settling Time: 800ns
Number of D/A Converters: 2
INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum)
Family Name: DAC7801
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): AD5547BRU; AD7937ARZ-REEL; AD7937BRZ-REEL7;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7801LP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7801LP-ND
Digital to Analog Converters (DAC) DAC7801LP-ND
12 Bit Digital to Analog Converter 2 24-PDIP

12 Bit Digital to Analog Converter 2 24-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7801LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7801LP
Digital to Analog Converters (DAC) DAC7801LP
12 Bit Digital to Analog Converter 2 24-PDIP

12 Bit Digital to Analog Converter 2 24-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7801LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7801LP
Digital to Analog Converters (DAC) DAC7801LP
12 Bit Digital to Analog Converter 2 24-PDIP

12 Bit Digital to Analog Converter 2 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7801LP 701-DAC7801LP 1166606-DAC7801LP DAC7801LP-ND DAC7801LP
Product Name DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 12BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LP Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC Tube DIP DIP; PDIP; "24-DIP (0.300"", 7.62mm)" DIP; 24-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter - DAC3174IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1019644-AMC3306M25DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers