Single-Channel, 12-Bit Programmable Current Output DAC 40-VQFN -40 to 125
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7750IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7750IRHAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772448-DAC7750IRHAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 40-VFQFN Exposed Pad
Output Type: Current - Buffered
Operating Supply Voltage: 10 V ~ 36 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 25μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): -, ±1 (Maximum)
Family Name: DAC7750
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): DAC7750IPWPR; DAC7750IRHAR; DAC7750IPWP; DAC7750IPWP;
Introduction Date: December 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
IC DAC 12BIT A-OUT 40VQFN
IC DAC 12BIT A-OUT 40VQFN
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7750IRHAT | 296-DAC7750IRHATCT-ND | 296-DAC7750IRHATTR-ND | 701-DAC7750IRHAT | 772448-DAC7750IRHAT | DAC7750IRHAT | DAC7750IRHAT | DAC7750IRHAT |
| Product Name | DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 20mA VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IRHAT | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | ||||||
| Dissipation | 135 milliwatts |