The DAC7750IPWPR is a precision digital-to-analog converter (DAC) designed for industrial process-control applications. It features a 12-bit resolution and supports current output ranges of 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA. The device has a typical total unadjusted error (TUE) of ±0.1% and a maximum differential nonlinearity (DNL) of ±1 LSB. It operates with a supply voltage range of 10 V to 36 V and includes an internal 5-V reference with a temperature coefficient of 10 ppm/°C. The DAC7750IPWPR incorporates several reliability features such as CRC error checking, a watchdog timer, and thermal and open-circuit alarms. It allows for user calibration of offset and gain, and the output current can be monitored via an internal precision resistor. The device is packaged in a 24-pin HTSSOP format and is rated for operation in a wide temperature range of -40°C to +125°C. This DAC is suitable for applications including analog output modules, PLC controllers, and various sensor transmitters.
Single-Channel, 12-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125
12 Bit Digital to Analog Converter 1 24-HTSSOP
12 Bit Digital to Analog Converter 1 24-HTSSOP
12 Bit Digital to Analog Converter 1 24-HTSSOP
12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 24-HTSSOP -40 to 125 Product overview: DAC7750IPWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7750IPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166602-DAC7750IPWPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Current - Buffered
Operating Supply Voltage: 10 V ~ 36 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 25μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): -, ±1 (Maximum)
Family Name: DAC7750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Alternative Parts (Cross-Reference): DAC7750IRHAR; DAC7750IRHAT; DAC7750IPWP;
Introduction Date: December 20, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 24-HTSSOP
IC DAC 12BIT A-OUT 24HTSSOP
IC DAC 12BIT A-OUT 24HTSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7750IPWPR | 296-37822-1-ND | 296-37822-6-ND | 296-37822-2-ND | 701-DAC7750IPWPR | 1166602-DAC7750IPWPR | DAC7750IPWPR | DAC7750IPWPR | DAC7750IPWPR |
| Product Name | DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 20mA HTSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWPR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |