Texas Instruments DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744EG4

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7744EG4 - Texas Instruments
Dallas, TX, United States
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7744EG4
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744EG4
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7744EG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7744EG4-ND
Digital to Analog Converters (DAC) DAC7744EG4-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7744EG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7744EG4
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC7744EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7744EG4
Digital to Analog Converters (DAC) DAC7744EG4
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7744EG4 DAC7744EG4-ND DAC7744EG4 DAC7744EG4
Product Name DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel
Package Type SSOP SSOP; "48-BSSOP (0.295"", 7.50mm Width)" 48-BSSOP (0.295\", 7.50mm Width) SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers
TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC - 815-AMC7832EVM - Utmel Electronic Limited
Specs
Interface Type SPI; I2C; I2C, SPI
Package Type Module
Pins 0.0
View Details
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers