Texas Instruments DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744ECG4

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7744ECG4 - Texas Instruments
Dallas, TX, United States
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7744ECG4
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744ECG4
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7744ECG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7744ECG4-ND
Digital to Analog Converters (DAC) DAC7744ECG4-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744ECG4
868190-DAC7744ECG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744ECG4 868190-DAC7744ECG4
Manufacturer: Texas Instruments Win Source Part Number: 868190-DAC7744ECG4 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 4 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: DAC7744 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868190-DAC7744ECG4
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 4 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC7744
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
16-bit Quad SSOP Digital-to-Analog Converter IC
701-DAC7744ECG4
16-bit Quad SSOP Digital-to-Analog Converter IC 701-DAC7744ECG4
16-Bit Quad Voltage DAC, 100KS/s, Parallel, 48-SSOP Product overview: DAC7744ECG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7744ECG4 can be used for catalog matching and distributor lookup.

16-Bit Quad Voltage DAC, 100KS/s, Parallel, 48-SSOP Product overview: DAC7744ECG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7744ECG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7744ECG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7744ECG4
Digital to Analog Converters (DAC) DAC7744ECG4
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7744ECG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7744ECG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7744ECG4
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744ECG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7744ECG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7744ECG4
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7744ECG4 DAC7744ECG4-ND 868190-DAC7744ECG4 701-DAC7744ECG4 DAC7744ECG4 DAC7744ECG4 DAC7744ECG4
Product Name DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744ECG4 16-bit Quad SSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SSOP SSOP; "48-BSSOP (0.295"", 7.50mm Width)" SOP; SSOP; 48-SSOP SSOP SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details