The DAC7741 is a 16-bit Digital-to-Analog Converter (DAC) designed for applications requiring high precision and flexibility. It features a single channel with an internal +10V reference, allowing for configurable output ranges of ±10V, ±5V, or +10V, supporting both unipolar and bipolar operation. The device has a maximum settling time of 5µs to ±0.003% of full-scale range (FSR) and operates with a low power consumption of 100mW typical. The DAC7741 includes a double-buffered data input for asynchronous updates and data read-back capabilities, enhancing data integrity. It is housed in a compact LQFP-48 package and is rated for operation across a temperature range of ,Äì40°C to +85°C. This DAC is suitable for various applications, including process control, automatic test equipment, motor control, and data acquisition systems.
16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F 48-LQFP 0 to 70
16-Bit 1CH DAC, 200kS/s, Parallel I/F, LQFP, Dual 15V Product overview: DAC7741YL/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 15V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7741YL/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772447-DAC7741YL/250
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 5μs
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±1 (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7741YL/250G4 | 768-DAC7741YL/250G4 | 772447-DAC7741YL/250G4 |
| Product Name | DAC7741 16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F | 16-bit Dual 15V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7741YL/250G4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | LQFP | LQFP | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 3 LSB |