16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 868188-DAC7741Y/2K
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC7741
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC7741Y/2KG4, DAC7741Y/2KG4-ND
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16-Bit DAC, 200KS/s, Parallel I/F, Bipolar/Unipolar, LQFP Product overview: DAC7741Y/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7741Y/2K can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 48LQFP
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
IC DAC 16BIT V-OUT 48LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7741Y/2K | 868188-DAC7741Y/2K | DAC7741Y/2K-ND | 701-DAC7741Y/2K | DAC7741Y/2K | DAC7741Y/2K | DAC7741Y/2K |
| Product Name | DAC7741 16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7741Y/2K | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LFQP; 48-LQFP | LQFP | 48-LQFP | QFP; 48-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 6 LSB |