Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7734EB

Description
IC DAC 16BIT V-OUT 48SSOP
Datasheet
Description
IC DAC 16BIT V-OUT 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7734EB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7734EB
Digital to Analog Converters (DAC) DAC7734EB
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site Datasheet
Ic, 16Bit Dac, Quad, Smd; Resolution (Bits) Texas Instruments - 29AH0981 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Dac, Quad, Smd; Resolution (Bits) Texas Instruments
29AH0981
Ic, 16Bit Dac, Quad, Smd; Resolution (Bits) Texas Instruments 29AH0981
IC, 16BIT DAC, QUAD, SMD; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

IC, 16BIT DAC, QUAD, SMD; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7734EB 29AH0981
Product Name Digital to Analog Converters (DAC) Ic, 16Bit Dac, Quad, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details