Texas Instruments DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731E/1K

Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F - DAC7731E/1K - Texas Instruments
Dallas, TX, United States
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F
DAC7731E/1K
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731E/1K
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7731E/1K-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7731E/1K-ND
Digital to Analog Converters (DAC) DAC7731E/1K-ND
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
701-DAC7731E/1K
16-bit SSOP Digital-to-Analog Converter IC 701-DAC7731E/1K
16-Bit DAC, 172KS/s, SPI, Bipolar/Unipolar, 24-SSOP Product overview: DAC7731E/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7731E/1K can be used for catalog matching and distributor lookup.

16-Bit DAC, 172KS/s, SPI, Bipolar/Unipolar, 24-SSOP Product overview: DAC7731E/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7731E/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E/1K
121645-DAC7731E/1K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E/1K 121645-DAC7731E/1K
Manufacturer: Texas Instruments Win Source Part Number: 121645-DAC7731E/1K Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 5μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±6 (Max), ±4 (Max) Family Name: DAC7731 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC7731E/1KG4; DAC7731E; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 121645-DAC7731E/1K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±6 (Max), ±4 (Max)
Family Name: DAC7731
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7731E/1KG4; DAC7731E;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7731E/1K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7731E/1K
IC DAC 16BIT V-OUT 24SSOP

IC DAC 16BIT V-OUT 24SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7731E/1K
Data Acquisition - Digital to Analog Converters (DAC) DAC7731E/1K
IC DAC 16BIT V-OUT 24SSOP

IC DAC 16BIT V-OUT 24SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7731E/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7731E/1K
Digital to Analog Converters (DAC) DAC7731E/1K
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7731E/1K DAC7731E/1K-ND 701-DAC7731E/1K 121645-DAC7731E/1K DAC7731E/1K DAC7731E/1K DAC7731E/1K
Product Name DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F Digital to Analog Converters (DAC) 16-bit SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E/1K Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 24-SSOP 24-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details