Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 56-QFN -40 to 105
Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 56-QFN -40 to 105 Product overview: DAC7728SRTQT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5 V, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5 V, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7728SRTQT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 56-QFN (8x8)
Manufacturer: Texas Instruments
Win Source Part Number: 080342-DAC7728SRTQT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 56-QFN (8x8)
Analog Supply Voltage: 9 V to 3.6 V, ±4.5 V to 18 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 15us Settling Time, PQCC56
IC DAC 12BIT V-OUT 56QFN
12 Bit Digital to Analog Converter 8 56-QFN (8x8)
IC DAC 12BIT V-OUT 56QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7728SRTQT | 701-DAC7728SRTQT | 296-25469-2-ND | 080342-DAC7728SRTQT | DAC7728SRTQT | DAC7728SRTQT | DAC7728SRTQT | DAC7728SRTQT |
| Product Name | DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter | Low-Power -16.5 V QFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SRTQT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | QFN,TQFP | 56-VFQFN Exposed Pad | 56-QFN (8x8) | VQFN56 | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | |||||
| INL | 1 LSB | 1 LSB |