Texas Instruments DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter DAC7728SPAG

Description
Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105
Request a Quote Datasheet
Description
Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter - DAC7728SPAG - Texas Instruments
Dallas, TX, United States
DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter
DAC7728SPAG
DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter DAC7728SPAG
Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105

Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Low-Power -16.5 V Digital-to-Analog Converter IC
701-DAC7728SPAG
Low-Power -16.5 V Digital-to-Analog Converter IC 701-DAC7728SPAG
Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105 Product overview: DAC7728SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5 V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5 V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7728SPAG can be used for catalog matching and distributor lookup.

Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105 Product overview: DAC7728SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5 V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5 V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7728SPAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25468-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25468-ND
Digital to Analog Converters (DAC) 296-25468-ND
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)

12 Bit Digital to Analog Converter 8 64-TQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SPAG
846941-DAC7728SPAG
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SPAG 846941-DAC7728SPAG
Manufacturer: Texas Instruments Win Source Part Number: 846941-DAC7728SPAG Features: Bit Digital to Analog Converter Package: Tray Family Name: DAC7728 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DAC7728SPAG-NDR, 296-25468, -296-25468-ND, -296-25468

Manufacturer: Texas Instruments
Win Source Part Number: 846941-DAC7728SPAG
Features: Bit Digital to Analog Converter
Package: Tray
Family Name: DAC7728
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC7728SPAG-NDR, 296-25468, -296-25468-ND, -296-25468

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7728SPAG
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7728SPAG
IC DAC 12BIT V-OUT 64TQFP

IC DAC 12BIT V-OUT 64TQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SPAG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7728SPAG
Data Acquisition - Digital to Analog Converters (DAC) DAC7728SPAG
IC DAC 12BIT V-OUT 64TQFP

IC DAC 12BIT V-OUT 64TQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7728SPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7728SPAG
Digital to Analog Converters (DAC) DAC7728SPAG
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)

12 Bit Digital to Analog Converter 8 64-TQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7728SPAG 701-DAC7728SPAG 296-25468-ND 846941-DAC7728SPAG DAC7728SPAG DAC7728SPAG DAC7728SPAG
Product Name DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter Low-Power -16.5 V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7728SPAG Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type QFN,TQFP TQFP; 64-TQFP 64-TQFP QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1169205-AMC1336QDWVRQ1 - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWRG4 - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers