The DAC7725 is a 12-bit quad voltage output digital-to-analog converter with double-buffered inputs, asynchronous reset to zero-scale, and data readback capability. It operates from a single +15V or dual ±15V supply and provides a voltage output range from -10V to +10V. The device is available in a 28-pin SOIC package with specified performance over -40°C to +85°C. Settling time is 10 µs to 0.012% for a 20V output step under dual supply, and power dissipation is up to 250 mW. Monotonicity is guaranteed across the temperature range, and digital inputs are TTL-compatible CMOS. The DAC7725UG4 is a variant of this series with a lead-free, RoHS-compliant finish and packaging consistent with active SOIC-28 production options.
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
12 Bit Digital to Analog Converter 4 28-SOIC
12 Bit Digital to Analog Converter 4 28-SOIC
IC DAC 12BIT V-OUT 28SOIC
IC DAC 12BIT V-OUT 28SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7725UG4 | DAC7725UG4-ND | DAC7725UG4 | DAC7725UG4 | DAC7725UG4 |
| Product Name | DAC7725 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 2 LSB |