Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7725UB

Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7725UB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7725UB
Digital to Analog Converters (DAC) DAC7725UB
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet
12Bit Dac Volt O/p Quad, Smd, 7725; Resolution (Bits) Texas Instruments - 33AH3906 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Volt O/p Quad, Smd, 7725; Resolution (Bits) Texas Instruments
33AH3906
12Bit Dac Volt O/p Quad, Smd, 7725; Resolution (Bits) Texas Instruments 33AH3906
12BIT DAC VOLT O/P QUAD, SMD, 7725; Resolution (Bits):12bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

12BIT DAC VOLT O/P QUAD, SMD, 7725; Resolution (Bits):12bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7725UB 33AH3906
Product Name Digital to Analog Converters (DAC) 12Bit Dac Volt O/p Quad, Smd, 7725; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details