Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724U/1KG4 DAC7724U/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 144182-DAC7724U/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144182-DAC7724U/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724U/1KG4
144182-DAC7724U/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724U/1KG4 144182-DAC7724U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 144182-DAC7724U/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144182-DAC7724U/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Digital-to-Analog Converter IC
768-DAC7724U/1KG4
Quad SOIC Digital-to-Analog Converter IC 768-DAC7724U/1KG4
12-Bit Quad DAC, 100KS/s, Parallel, SOIC Product overview: DAC7724U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7724U/1KG4 can be used for catalog matching and distributor lookup.

12-Bit Quad DAC, 100KS/s, Parallel, SOIC Product overview: DAC7724U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7724U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 144182-DAC7724U/1KG4 768-DAC7724U/1KG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724U/1KG4 Quad SOIC Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type SOIC; 28-SOIC SOIC
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details