The DAC7724NB is a 12-bit quad voltage output digital-to-analog converter with guaranteed monotonicity over -40°C to +85°C, offering ±1 LSB linearity and differential linearity error. It operates from a single +15V supply or dual ±15V supplies, with a maximum power dissipation of 250 mW. The device features double-buffered input registers, asynchronous reset to mid-scale, and data readback capability. It is housed in a PLCC-28 package and supports TTL-compatible CMOS digital inputs. The DAC7724NB provides an analog output range of ±10 V with a settling time of 10 μs to 0.012%.
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PQCC28
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1032502-DAC7724NB/75
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
12-Bit 4-Ch Voltage Output DAC, 100KS/s, PLCC, SMT Product overview: DAC7724NB/750 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7724NB/750 can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 28PLCC
IC DAC 12BIT V-OUT 28PLCC
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7724NB/750 | DAC7724NB/750 | DAC7724NB/750-ND | 1032502-DAC7724NB/750 | 701-DAC7724NB/750 | DAC7724NB/750 | DAC7724NB/750 | DAC7724NB/750 |
| Product Name | DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724NB/750 | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | PLCC; PLCC28 | PLCC; 28-LCC (J-Lead) | PLCC; 28-PLCC (11.51x11.51) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 1 LSB |