Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 48-TQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166590-DAC7716SPFBR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quad 12-Bit DAC, SPI, +/-16.5V Out, 4.75V, TQFP Product overview: DAC7716SPFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16.5V, 4.75V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, -16.5V, 4.75V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7716SPFBR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 48-TQFP (7x7)
IC DAC 12BIT V-OUT 48TQFP
IC DAC 12B SRL QUAD VOUT 48TQFP
IC DAC 12BIT V-OUT 48TQFP
12 Bit Digital to Analog Converter 4 48-TQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7716SPFBR | 1166590-DAC7716SPFBR | 701-DAC7716SPFBR | DAC7716SPFBR-ND | DAC7716SPFBR | 815-DAC7716SPFBR | DAC7716SPFBR | DAC7716SPFBR |
| Product Name | DAC7716 Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SPFBR | Quad -16.5V 4.75V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12B SRL QUAD VOUT 48TQFP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP,VQFN | TQFP | TQFP; 48-TQFP | QFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |