Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013693-DAC7715U
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 14.25 V to 15.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 16-SOIC
12-Bit 4-Ch DAC, SPI, Voltage Out, 89kS/s, SOIC Product overview: DAC7715U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7715U can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16SOIC
IC DAC 12BIT V-OUT 16SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7715U | 013693-DAC7715U | DAC7715U-ND | 701-DAC7715U | DAC7715U | DAC7715U | DAC7715U |
| Product Name | DAC7715 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7715U | Digital to Analog Converters (DAC) | SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 2 LSB |